Fast-Acting Ceramic Fuse 62mA 125V SMD 2410 T/R Product overview: 0448.062MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 62mA, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 62mA, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0448.062MR can be used for catalog matching and distributor lookup.
62mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
62mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
62mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Win Source Part Number: 991791-0448.062MR
Category: Circuit Protection>Fuses
Series: NANO²® 448
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.00023
DC Cold Resistance: 5.5 Ohms
Standard Package: 1,000
Mounting: SMD (SMT)
Package / Case: 2-SMD, Square End Block
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 62 mA
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: F1629CT,0448062MR,04
Approval Agency: CSA, UL
FUSE BRD MNT 62MA 125VAC/VDC SMD
FUSE, SMD, 62mA, FAST ACTING, FULL REEL; Fuse Current:62mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series; Voltage AC:125VACRoHS Compliant: Yes
FUSE, SMD, 0.062A, VERY FAST ACTING; Fuse Current:62mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0448.062MR | F1629CT-ND | 991791-0448.062MR | 0448.062MR | 58K7699 | 02AC8771 |
| Product Name | SMD 62mA 125V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Circuit Protection - Fuses | Fuse, Smd, 62Ma, Fast Acting, Full Reel; Fuse Current Littelfuse | Fuse, Smd, 0.062A, Very Fast Acting; Fuse Current Littelfuse |
| Fuse Material | Ceramic | |||||
| Approvals / Standards | RoHS | UL; CSA | RoHS | |||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | |
| Rated Current | 0.0620 amps | 0.0620 amps | 0.0620 amps | 0.0620 amps | 0.0620 amps | |
| Fuse Type | PC Board |