Littelfuse, Inc. SMD 2A 350V Circuit Protection Fuse 0447002.YXP

Description
2A 350V Fast Acting SMD Fuse, 56mR, -40°C to 125°C Product overview: 0447002.YXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 350V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 350V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0447002.YXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2A 350V Fast Acting SMD Fuse, 56mR, -40°C to 125°C Product overview: 0447002.YXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 350V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 350V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0447002.YXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2A 350V Circuit Protection Fuse
139-0447002.YXP
SMD 2A 350V Circuit Protection Fuse 139-0447002.YXP
2A 350V Fast Acting SMD Fuse, 56mR, -40°C to 125°C Product overview: 0447002.YXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 350V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 350V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0447002.YXP can be used for catalog matching and distributor lookup.

2A 350V Fast Acting SMD Fuse, 56mR, -40°C to 125°C Product overview: 0447002.YXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 350V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 350V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0447002.YXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1361292-0447002.YXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361292-0447002.YXP
Circuit Protection - Fuses 1361292-0447002.YXP
Win Source Part Number: 1361292-0447002.YXP Category: Circuit Protection - Fuses Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) Mfr: Littelfuse Inc. Series: 447 Package: Bulk Product Status: Active Package / Case: Radial, Box Mounting Type: Through Hole HTSUS: 8536.10.0040 Size / Dimension: 0.430" L x 0.150" W x 0.404" H (10.92mm x 3.81mm x 10.26mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 2 A Voltage Rating - AC: 350 V Voltage Rating - DC: 125 V Fuse Type: Board Mount (Cartridge Style Excluded) Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 100A AC, 50A DC Melting I²t: 2.8 Approval Agency: CSA, METI, UL DC Cold Resistance: 0.056 Ohms

Win Source Part Number: 1361292-0447002.YXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 2 (1 Year)
Mfr: Littelfuse Inc.
Series: 447
Package: Bulk
Product Status: Active
Package / Case: Radial, Box
Mounting Type: Through Hole
HTSUS: 8536.10.0040
Size / Dimension: 0.430" L x 0.150" W x 0.404" H (10.92mm x 3.81mm x 10.26mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 2 A
Voltage Rating - AC: 350 V
Voltage Rating - DC: 125 V
Fuse Type: Board Mount (Cartridge Style Excluded)
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 100A AC, 50A DC
Melting I²t: 2.8
Approval Agency: CSA, METI, UL
DC Cold Resistance: 0.056 Ohms

Buy Now Datasheet
Fuses - F4943-ND - DigiKey
Thief River Falls, MN, United States
2A 350V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

2A 350V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Circuit Protection - Fuses 0447002.YXP
FUSE BRD MT 2A 350VAC 125VDC RAD

FUSE BRD MT 2A 350VAC 125VDC RAD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0447002.YXP 1361292-0447002.YXP F4943-ND 0447002.YXP
Product Name SMD 2A 350V Circuit Protection Fuse Circuit Protection - Fuses Fuses Circuit Protection - Fuses
Approvals / Standards RoHS UL; CSA
Rated Voltage 125 volts 350 volts 350 volts
Rated Current 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data