Littelfuse, Inc. SMD 5A 350V Circuit Protection Fuse 0446005.ZRP

Description
Fast-Acting Fuse 5A 350V SMD, 10.92x8.76mm Product overview: 0446005.ZRP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 350V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 350V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0446005.ZRP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fast-Acting Fuse 5A 350V SMD, 10.92x8.76mm Product overview: 0446005.ZRP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 350V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 350V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0446005.ZRP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5A 350V Circuit Protection Fuse
139-0446005.ZRP
SMD 5A 350V Circuit Protection Fuse 139-0446005.ZRP
Fast-Acting Fuse 5A 350V SMD, 10.92x8.76mm Product overview: 0446005.ZRP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 350V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 350V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0446005.ZRP can be used for catalog matching and distributor lookup.

Fast-Acting Fuse 5A 350V SMD, 10.92x8.76mm Product overview: 0446005.ZRP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 350V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 350V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0446005.ZRP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F2711TR-ND - DigiKey
Thief River Falls, MN, United States
5A 350V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Gull Wing

5A 350V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Gull Wing

Buy Now Datasheet
Fuses - F2711CT-ND - DigiKey
Thief River Falls, MN, United States
5A 350V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Gull Wing

5A 350V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Gull Wing

Buy Now Datasheet
Fuse, Smd, 5A, Fast Acting; Fuse Current Littelfuse - 05M2215 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 5A, Fast Acting; Fuse Current Littelfuse
05M2215
Fuse, Smd, 5A, Fast Acting; Fuse Current Littelfuse 05M2215
FUSE, SMD, 5A, FAST ACTING; Fuse Current:5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:10.92mm x 8.76mm; Product Range:446 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, SMD, 5A, FAST ACTING; Fuse Current:5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:10.92mm x 8.76mm; Product Range:446 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0446005.ZRP
FUSE BRD MT 5A 350VAC 125VDC SMD

FUSE BRD MT 5A 350VAC 125VDC SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0446005.ZRP F2711TR-ND 05M2215 0446005.ZRP
Product Name SMD 5A 350V Circuit Protection Fuse Fuses Fuse, Smd, 5A, Fast Acting; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Material Plastic
Approvals / Standards RoHS UL; CSA RoHS
Rated Voltage 125 volts 125 volts 350 volts
Rated Current 5 amps 5 amps 5 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(AB) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 2000 amps
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details