Littelfuse, Inc. Fuseholders 04450001N

Description
Fuse Clip 10A 250V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet
Description
Fuse Clip 10A 250V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F6083-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F6083-ND
Fuseholders F6083-ND
Fuse Clip 10A 250V 1 Circuit Cartridge Through Hole

Fuse Clip 10A 250V 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Circuit Protection - Fuseholders - 1361490-04450001N - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1361490-04450001N
Circuit Protection - Fuseholders 1361490-04450001N
Win Source Part Number: 1361490-04450001N Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 445 Package: Bulk Product Status: Active Mounting Type: Through Hole HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 10 A Contact Finish: Tin Contact Material: Spring Brass Orientation: Horizontal Termination Style: PC Pin For Use With/Related Products: 5mm Dia Fuses Number of Circuits: 1 Fuse Type: Cartridge Voltage: 250V Fuse Size: 0.197" Dia (5mm) Fuseholder Type: Clip

Win Source Part Number: 1361490-04450001N
Category: Circuit Protection - Fuseholders
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 445
Package: Bulk
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8538.90.8180
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 10 A
Contact Finish: Tin
Contact Material: Spring Brass
Orientation: Horizontal
Termination Style: PC Pin
For Use With/Related Products: 5mm Dia Fuses
Number of Circuits: 1
Fuse Type: Cartridge
Voltage: 250V
Fuse Size: 0.197" Dia (5mm)
Fuseholder Type: Clip

Buy Now Datasheet
Fuse Holder, 5X20Mm, 10A, 250V, Th; Fuse Holder Type Littelfuse - 18AC0772 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5X20Mm, 10A, 250V, Th; Fuse Holder Type Littelfuse
18AC0772
Fuse Holder, 5X20Mm, 10A, 250V, Th; Fuse Holder Type Littelfuse 18AC0772
FUSE HOLDER, 5X20MM, 10A, 250V, TH; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:455 Series; Voltage Rating VAC:250V; Voltage RoHS Compliant: Yes

FUSE HOLDER, 5X20MM, 10A, 250V, TH; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:455 Series; Voltage Rating VAC:250V; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number F6083-ND 1361490-04450001N 18AC0772
Product Name Fuseholders Circuit Protection - Fuseholders Fuse Holder, 5X20Mm, 10A, 250V, Th; Fuse Holder Type Littelfuse
Rated Operating Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

THM 2 in 1 Auto Blade Holder - 3557-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
4 suppliers
Street Lighting Fuse Boxes - CS0571-000 - TE Connectivity
Specs
Normal Operating Current 6 amps
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details