Littelfuse, Inc. NANO2® Time Lag Subminiature Surface Mount 044301.5

Description
The 250 NANO2 Fuse is a small square surface mount fuse that is designed to support higher voltage space sensitive applications. Enables compliance with the RoHS directive and is fully compatible with lead-free solder alloy and higher temperature profiles associated with lead-free assembly. 250 V rating Available in ratings of 0.50A - 5.0A Time Lag RoHS compliant Fully compatible with lead-free solder alloys and higher temperature profiles associated with lead free assembly
Datasheet
Description
The 250 NANO2 Fuse is a small square surface mount fuse that is designed to support higher voltage space sensitive applications. Enables compliance with the RoHS directive and is fully compatible with lead-free solder alloy and higher temperature profiles associated with lead-free assembly. 250 V rating Available in ratings of 0.50A - 5.0A Time Lag RoHS compliant Fully compatible with lead-free solder alloys and higher temperature profiles associated with lead free assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NANO2® Time Lag Subminiature Surface Mount - 044301.5 - Littelfuse, Inc.
Rosemont, IL, United States
NANO2® Time Lag Subminiature Surface Mount
044301.5
NANO2® Time Lag Subminiature Surface Mount 044301.5
The 250 NANO2 Fuse is a small square surface mount fuse that is designed to support higher voltage space sensitive applications. Enables compliance with the RoHS directive and is fully compatible with lead-free solder alloy and higher temperature profiles associated with lead-free assembly. 250 V rating Available in ratings of 0.50A - 5.0A Time Lag RoHS compliant Fully compatible with lead-free solder alloys and higher temperature profiles associated with lead free assembly

The 250 NANO2 Fuse is a small square surface mount fuse that is designed to support higher voltage space sensitive applications. Enables compliance with the RoHS directive and is fully compatible with lead-free solder alloy and higher temperature profiles associated with lead-free assembly. 250 V rating Available in ratings of 0.50A - 5.0A Time Lag RoHS compliant Fully compatible with lead-free solder alloys and higher temperature profiles associated with lead free assembly

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 044301.5
Product Name NANO2® Time Lag Subminiature Surface Mount
Fuse Type Miniature; Subminiature
Fuse Material Ceramic; Ceramic
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 20 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers