The 250 NANO2 Fuse is a small square surface mount fuse that is designed to support higher voltage space sensitive applications. Enables compliance with the RoHS directive and is fully compatible with lead-free solder alloy and higher temperature profiles associated with lead-free assembly. 250 V rating Available in ratings of 0.50A - 5.0A Time Lag RoHS compliant Fully compatible with lead-free solder alloys and higher temperature profiles associated with lead free assembly
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuses |
| Product Number | 0443005 |
| Product Name | NANO2® Time Lag Subminiature Surface Mount |
| Fuse Type | Miniature; Subminiature |
| Fuse Material | Ceramic; Ceramic |
| Mounting | Solderable (Surface Mount Technology) |