Littelfuse, Inc. Fuses 0443005.DR

Description
5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet
Description
5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2913CT-ND - DigiKey
Thief River Falls, MN, United States
5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F2913TR-ND - DigiKey
Thief River Falls, MN, United States
5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F2913DKR-ND - DigiKey
Thief River Falls, MN, United States
5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - 0443005.DR - 804697-0443005.DR - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0443005.DR
804697-0443005.DR
Fuses - 0443005.DR 804697-0443005.DR
Manufacturer: Littelfuse Inc. Win Source Part Number: 804697-0443005.DR Packaging: Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 127.79 Approvals: cULus DC Cold Resistance: 0.0115 Ohms Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.398" L x 0.123" W x 0.123" H (10.10mm x 3.12mm x 3.12mm) Manufacturer Package: 2-SMD, Square End Block Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 5A Breaking Capacity at Rated Voltage: 50A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 804697-0443005.DR
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 127.79
Approvals: cULus
DC Cold Resistance: 0.0115 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.398" L x 0.123" W x 0.123" H (10.10mm x 3.12mm x 3.12mm)
Manufacturer Package: 2-SMD, Square End Block
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
Breaking Capacity at Rated Voltage: 50A

Buy Now
Singapore, Singapore
SMD 5A 50A Circuit Protection Fuse
139-0443005.DR
SMD 5A 50A Circuit Protection Fuse 139-0443005.DR
5A Time Delay Fuse, 250VAC, 50A IR, SMD/SMT, Ceramic Product overview: 0443005.DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0443005.DR can be used for catalog matching and distributor lookup.

5A Time Delay Fuse, 250VAC, 50A IR, SMD/SMT, Ceramic Product overview: 0443005.DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0443005.DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0443005.DR
FUSE BOARD MOUNT 5A 250VAC 2SMD

FUSE BOARD MOUNT 5A 250VAC 2SMD

Supplier's Site
Fuse - 21602422 - Radwell International
Willingboro, NJ, United States
FUSE, SMD, 5A, SLOW BLOW, FULL REEL; PRODUCT RANGE:443 SERIES; FUSE CURRENT:5A; VOLTAGE RATING VAC:250VAC; VOLTAGE RATING VDC:-; BLOW CHARACTERISTIC:SLOW BLOW; FUSE CASE STYLE:SMD; BREAKING CAPACITY CURRENT AC:50A ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

FUSE, SMD, 5A, SLOW BLOW, FULL REEL; PRODUCT RANGE:443 SERIES; FUSE CURRENT:5A; VOLTAGE RATING VAC:250VAC; VOLTAGE RATING VDC:-; BLOW CHARACTERISTIC:SLOW BLOW; FUSE CASE STYLE:SMD; BREAKING CAPACITY CURRENT AC:50A ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fuse, Smd, 5A, Slow Blow; Fuse Current Littelfuse - 01P9272 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 5A, Slow Blow; Fuse Current Littelfuse
01P9272
Fuse, Smd, 5A, Slow Blow; Fuse Current Littelfuse 01P9272
FUSE, SMD, 5A, SLOW BLOW; Fuse Current:5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250V; Voltage Rating VDC:-; Fuse Case Style:4012; Product Range:NANO2 Slo-Blo 443 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, SMD, 5A, SLOW BLOW; Fuse Current:5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250V; Voltage Rating VDC:-; Fuse Case Style:4012; Product Range:NANO2 Slo-Blo 443 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site
Fuse, Smd, 5A, Slow Blow, Full Reel; Fuse Current Littelfuse - 28X4552 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 5A, Slow Blow, Full Reel; Fuse Current Littelfuse
28X4552
Fuse, Smd, 5A, Slow Blow, Full Reel; Fuse Current Littelfuse 28X4552
FUSE, SMD, 5A, SLOW BLOW, FULL REEL; Fuse Current:5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250V; Voltage Rating VDC:-; Fuse Case Style:4012; Product Range:NANO2 Slo-Blo 443 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, SMD, 5A, SLOW BLOW, FULL REEL; Fuse Current:5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250V; Voltage Rating VDC:-; Fuse Case Style:4012; Product Range:NANO2 Slo-Blo 443 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F2913CT-ND 804697-0443005.DR 139-0443005.DR 0443005.DR 21602422 01P9272
Product Name Fuses Fuses - 0443005.DR SMD 5A 50A Circuit Protection Fuse Circuit Protection - Fuses Fuse Fuse, Smd, 5A, Slow Blow; Fuse Current Littelfuse
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) SMD
Approvals / Standards UL RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - VF520/VF520-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 30 amps
View Details
Fuse - 1116799 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers