Littelfuse, Inc. NANO2® Time Lag Subminiature Surface Mount 0443004

Description
The 250 NANO2 Fuse is a small square surface mount fuse that is designed to support higher voltage space sensitive applications. Enables compliance with the RoHS directive and is fully compatible with lead-free solder alloy and higher temperature profiles associated with lead-free assembly. 250 V rating Available in ratings of 0.50A - 5.0A Time Lag RoHS compliant Fully compatible with lead-free solder alloys and higher temperature profiles associated with lead free assembly
Datasheet
Description
The 250 NANO2 Fuse is a small square surface mount fuse that is designed to support higher voltage space sensitive applications. Enables compliance with the RoHS directive and is fully compatible with lead-free solder alloy and higher temperature profiles associated with lead-free assembly. 250 V rating Available in ratings of 0.50A - 5.0A Time Lag RoHS compliant Fully compatible with lead-free solder alloys and higher temperature profiles associated with lead free assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NANO2® Time Lag Subminiature Surface Mount - 0443004 - Littelfuse, Inc.
Rosemont, IL, United States
NANO2® Time Lag Subminiature Surface Mount
0443004
NANO2® Time Lag Subminiature Surface Mount 0443004
The 250 NANO2 Fuse is a small square surface mount fuse that is designed to support higher voltage space sensitive applications. Enables compliance with the RoHS directive and is fully compatible with lead-free solder alloy and higher temperature profiles associated with lead-free assembly. 250 V rating Available in ratings of 0.50A - 5.0A Time Lag RoHS compliant Fully compatible with lead-free solder alloys and higher temperature profiles associated with lead free assembly

The 250 NANO2 Fuse is a small square surface mount fuse that is designed to support higher voltage space sensitive applications. Enables compliance with the RoHS directive and is fully compatible with lead-free solder alloy and higher temperature profiles associated with lead-free assembly. 250 V rating Available in ratings of 0.50A - 5.0A Time Lag RoHS compliant Fully compatible with lead-free solder alloys and higher temperature profiles associated with lead free assembly

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0443004
Product Name NANO2® Time Lag Subminiature Surface Mount
Fuse Type Miniature; Subminiature
Fuse Material Ceramic; Ceramic
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002621003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 4 amps
View Details
North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details