Littelfuse, Inc. Fuses - 0443003.DR 0443003.DR

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000145-0443003.DR Packaging: Reel - TR Current Rating: 3A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250V Response Time: Slow Breaking Capacity @ Rated Voltage: 50A Approvals: cULus Mounting: SMD (SMT) Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C Nominal Melting - I2t: 51.44 Nominal Cold Resistance: 0.028 Ohm Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000145-0443003.DR Packaging: Reel - TR Current Rating: 3A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250V Response Time: Slow Breaking Capacity @ Rated Voltage: 50A Approvals: cULus Mounting: SMD (SMT) Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C Nominal Melting - I2t: 51.44 Nominal Cold Resistance: 0.028 Ohm Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0443003.DR - 1000145-0443003.DR - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0443003.DR
1000145-0443003.DR
Fuses - 0443003.DR 1000145-0443003.DR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000145-0443003.DR Packaging: Reel - TR Current Rating: 3A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250V Response Time: Slow Breaking Capacity @ Rated Voltage: 50A Approvals: cULus Mounting: SMD (SMT) Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C Nominal Melting - I2t: 51.44 Nominal Cold Resistance: 0.028 Ohm Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000145-0443003.DR
Packaging: Reel - TR
Current Rating: 3A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 50A
Approvals: cULus
Mounting: SMD (SMT)
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C
Nominal Melting - I2t: 51.44
Nominal Cold Resistance: 0.028 Ohm
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SMD 3A 50A Circuit Protection Fuse
139-0443003.DR
SMD 3A 50A Circuit Protection Fuse 139-0443003.DR
Electric Fuse, Time Lag Blow, 3A, 250VAC, 50A (IR), Surface Mount, NANO, ROHS COMPLIANT Product overview: 0443003.DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0443003.DR can be used for catalog matching and distributor lookup.

Electric Fuse, Time Lag Blow, 3A, 250VAC, 50A (IR), Surface Mount, NANO, ROHS COMPLIANT Product overview: 0443003.DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0443003.DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F2910DKR-ND - DigiKey
Thief River Falls, MN, United States
3A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

3A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F2910TR-ND - DigiKey
Thief River Falls, MN, United States
3A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

3A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F2910CT-ND - DigiKey
Thief River Falls, MN, United States
3A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

3A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
FUSE BOARD MOUNT 3A 250VAC 2SMD - 461-0443003.DR - Utmel Electronic Limited
Hong Kong, China
FUSE BOARD MOUNT 3A 250VAC 2SMD
461-0443003.DR
FUSE BOARD MOUNT 3A 250VAC 2SMD 461-0443003.DR
FUSE BOARD MOUNT 3A 250VAC 2SMD

FUSE BOARD MOUNT 3A 250VAC 2SMD

Supplier's Site
Fuse, Smd, 3A, Slow Blow; Fuse Current Littelfuse - 01P9270 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 3A, Slow Blow; Fuse Current Littelfuse
01P9270
Fuse, Smd, 3A, Slow Blow; Fuse Current Littelfuse 01P9270
FUSE, SMD, 3A, SLOW BLOW; Fuse Current:3A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250V; Voltage Rating VDC:-; Fuse Case Style:4012; Product Range:NANO2 Slo-Blo 443 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, SMD, 3A, SLOW BLOW; Fuse Current:3A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250V; Voltage Rating VDC:-; Fuse Case Style:4012; Product Range:NANO2 Slo-Blo 443 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Slow Blow, 3A, Smd; Fuse Current Littelfuse - 17AC5615 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Slow Blow, 3A, Smd; Fuse Current Littelfuse
17AC5615
Fuse, Slow Blow, 3A, Smd; Fuse Current Littelfuse 17AC5615
FUSE, SLOW BLOW, 3A, SMD; Fuse Current:3A; Product Range:NANO2 Slo-Blo 443 Series; Voltage Rating VAC:250V; Voltage Rating V DC:-; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; Breaking RoHS Compliant: Yes

FUSE, SLOW BLOW, 3A, SMD; Fuse Current:3A; Product Range:NANO2 Slo-Blo 443 Series; Voltage Rating VAC:250V; Voltage Rating V DC:-; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; Breaking RoHS Compliant: Yes

Supplier's Site
TVS/Fuse/Board Level Protection >> Fuses - 0443003.DR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
0443003.DR
TVS/Fuse/Board Level Protection >> Fuses 0443003.DR
50A SMD Fuse 3A 250V SMD,10.1x3.1mm Fuses ROHS

50A SMD Fuse 3A 250V SMD,10.1x3.1mm Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - Fuses 0443003.DR
FUSE BOARD MOUNT 3A 250VAC 2SMD

FUSE BOARD MOUNT 3A 250VAC 2SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 1000145-0443003.DR 139-0443003.DR F2910DKR-ND 461-0443003.DR 01P9270 17AC5615 0443003.DR 0443003.DR
Product Name Fuses - 0443003.DR SMD 3A 50A Circuit Protection Fuse Fuses FUSE BOARD MOUNT 3A 250VAC 2SMD Fuse, Smd, 3A, Slow Blow; Fuse Current Littelfuse Fuse, Slow Blow, 3A, Smd; Fuse Current Littelfuse TVS/Fuse/Board Level Protection >> Fuses Circuit Protection - Fuses
Mounting SMD (SMT) Solderable (Surface Mount Technology) Surface Mount Solderable (Surface Mount Technology)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts 250 volts 250 volts 250 volts 250 volts 250 volts 250 volts
Rated Current 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Telecommunications Fuses - VT1 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 170 volts
Rated Current 125 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers