Littelfuse, Inc. Non Resettable Fuses 0443001.DR

Description
Wickmann 0443001.DR Non-Resettable Fuse
Request a Quote Datasheet
Description
Wickmann 0443001.DR Non-Resettable Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Resettable Fuses - 1740290 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
1740290
Non Resettable Fuses 1740290
Wickmann 0443001.DR Non-Resettable Fuse

Wickmann 0443001.DR Non-Resettable Fuse

Supplier's Site
Non Resettable Fuses - 1740624 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
1740624
Non Resettable Fuses 1740624
Wickmann 0443001.DR Non-Resettable Fuse

Wickmann 0443001.DR Non-Resettable Fuse

Supplier's Site
Fuses - F2906CT-ND - DigiKey
Thief River Falls, MN, United States
1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F2906DKR-ND - DigiKey
Thief River Falls, MN, United States
1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F2906TR-ND - DigiKey
Thief River Falls, MN, United States
1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Singapore, Singapore
SMD 1A Circuit Protection Fuse
139-0443001.DR
SMD 1A Circuit Protection Fuse 139-0443001.DR
Time Delay Fuse, 1A, 250VAC, SMD, NANO²® 443 Product overview: 0443001.DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0443001.DR can be used for catalog matching and distributor lookup.

Time Delay Fuse, 1A, 250VAC, SMD, NANO²® 443 Product overview: 0443001.DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0443001.DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0443001.DR
FUSE BOARD MOUNT 1A 250VAC 2SMD

FUSE BOARD MOUNT 1A 250VAC 2SMD

Supplier's Site
Fuse, Smd, 1A, Slow Blow; Fuse Current Littelfuse - 01P9268 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1A, Slow Blow; Fuse Current Littelfuse
01P9268
Fuse, Smd, 1A, Slow Blow; Fuse Current Littelfuse 01P9268
FUSE, SMD, 1A, SLOW BLOW; Fuse Current:1A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250VAC; Voltage Rating VDC:250VDC; Fuse Case Style:4012; Product Range:NANO 443 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, SMD, 1A, SLOW BLOW; Fuse Current:1A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250VAC; Voltage Rating VDC:250VDC; Fuse Case Style:4012; Product Range:NANO 443 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site
Fuse, Smd, 1A, Time Delay; Fuse Current Littelfuse - 08AC3455 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1A, Time Delay; Fuse Current Littelfuse
08AC3455
Fuse, Smd, 1A, Time Delay; Fuse Current Littelfuse 08AC3455
FUSE, SMD, 1A, TIME DELAY; Fuse Current:1A; Product Range:NANO2 443 Series; Voltage Rating VAC:250V; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes

FUSE, SMD, 1A, TIME DELAY; Fuse Current:1A; Product Range:NANO2 443 Series; Voltage Rating VAC:250V; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes

Supplier's Site
Fuse, 1A, 250Vac, Time Delay, Smd; Fuse Current Littelfuse - 39X0278 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 1A, 250Vac, Time Delay, Smd; Fuse Current Littelfuse
39X0278
Fuse, 1A, 250Vac, Time Delay, Smd; Fuse Current Littelfuse 39X0278
FUSE, 1A, 250VAC, TIME DELAY, SMD; Fuse Current:1A; Product Range:NANO 443 Series; Voltage Rating VAC:250VAC; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; Breaking RoHS Compliant: Yes

FUSE, 1A, 250VAC, TIME DELAY, SMD; Fuse Current:1A; Product Range:NANO 443 Series; Voltage Rating VAC:250VAC; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; Breaking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 1740290 F2906CT-ND 139-0443001.DR 0443001.DR 01P9268 08AC3455
Product Name Non Resettable Fuses Fuses SMD 1A Circuit Protection Fuse Circuit Protection - Fuses Fuse, Smd, 1A, Slow Blow; Fuse Current Littelfuse Fuse, Smd, 1A, Time Delay; Fuse Current Littelfuse
Fuse Material Ceramic; Ceramic
Approvals / Standards RoHS UL RoHS RoHS RoHS
Features Resettable Time Lag
Rated Voltage 250 volts 250 volts 250 volts 250 volts 250 volts
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - 7777479 - RS Components, Ltd.
Specs
Fuse Material Glass; Glass
View Details
2 suppliers
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002342007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 25 amps
View Details