Littelfuse, Inc. NANO2® Time Lag Subminiature Surface Mount 0443.750

Description
The 250 NANO2 Fuse is a small square surface mount fuse that is designed to support higher voltage space sensitive applications. Enables compliance with the RoHS directive and is fully compatible with lead-free solder alloy and higher temperature profiles associated with lead-free assembly. 250 V rating Available in ratings of 0.50A - 5.0A Time Lag RoHS compliant Fully compatible with lead-free solder alloys and higher temperature profiles associated with lead free assembly
Datasheet
Description
The 250 NANO2 Fuse is a small square surface mount fuse that is designed to support higher voltage space sensitive applications. Enables compliance with the RoHS directive and is fully compatible with lead-free solder alloy and higher temperature profiles associated with lead-free assembly. 250 V rating Available in ratings of 0.50A - 5.0A Time Lag RoHS compliant Fully compatible with lead-free solder alloys and higher temperature profiles associated with lead free assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NANO2® Time Lag Subminiature Surface Mount - 0443.750 - Littelfuse, Inc.
Rosemont, IL, United States
NANO2® Time Lag Subminiature Surface Mount
0443.750
NANO2® Time Lag Subminiature Surface Mount 0443.750
The 250 NANO2 Fuse is a small square surface mount fuse that is designed to support higher voltage space sensitive applications. Enables compliance with the RoHS directive and is fully compatible with lead-free solder alloy and higher temperature profiles associated with lead-free assembly. 250 V rating Available in ratings of 0.50A - 5.0A Time Lag RoHS compliant Fully compatible with lead-free solder alloys and higher temperature profiles associated with lead free assembly

The 250 NANO2 Fuse is a small square surface mount fuse that is designed to support higher voltage space sensitive applications. Enables compliance with the RoHS directive and is fully compatible with lead-free solder alloy and higher temperature profiles associated with lead-free assembly. 250 V rating Available in ratings of 0.50A - 5.0A Time Lag RoHS compliant Fully compatible with lead-free solder alloys and higher temperature profiles associated with lead free assembly

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0443.750
Product Name NANO2® Time Lag Subminiature Surface Mount
Fuse Type Miniature; Subminiature
Fuse Material Ceramic; Ceramic
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details