Fuse Chip 3.5A 32V SMD Solder Pad 0603 Ceramic T/R CSA/UL Product overview: 044103.5WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-044103.5WR can be used for catalog matching and distributor lookup.
3.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 904541-044103.5WR
Series: 441
Operating Temperature Range: -55°C ~ 150°C
Features: 3.5 A AC 32 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
HTSUS: 8536.10.0040
Other Part Number: 0441035WR, F3534CT, F3534TR, -044103.5WR, F3534DKR
FUSE, SMD, 3.5A, 0603, FAST ACTING; Fuse Current:3.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:441 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
FUSE BOARD MOUNT 3.5A 32VDC 0603
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-044103.5WR | F3534TR-ND | 904541-044103.5WR | 72R6756 | 044103.5WR |
| Product Name | SMD 3.5A 32V Circuit Protection Fuse | Fuses | Fuses - 044103.5WR | Fuse, Smd, 3.5A, 0603, Fast Acting; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Mounting | Surface Mount | Solderable (Surface Mount Technology) | Surface Mount | ||
| Rated Current | 3.5 amps | 3.5 amps | 3.5 amps | ||
| Fuse Type | PC Board | ||||
| Approvals / Standards | UL; CSA | RoHS |