Littelfuse, Inc. Surface Mount Fuse; Voltage Rating, Vdc Littelfuse 044103.5WR

Description
Surface Mount Fuse; Voltage Rating, VDC:32V; Fuse Current:3.5A; Breaking Capacity:50A @ 32VDC; Fuse Case Style:0603 RoHS Compliant: Yes
Description
Surface Mount Fuse; Voltage Rating, VDC:32V; Fuse Current:3.5A; Breaking Capacity:50A @ 32VDC; Fuse Case Style:0603 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Fuse; Voltage Rating, Vdc Littelfuse - 77R1692 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Fuse; Voltage Rating, Vdc Littelfuse
77R1692
Surface Mount Fuse; Voltage Rating, Vdc Littelfuse 77R1692
Surface Mount Fuse; Voltage Rating, VDC:32V; Fuse Current:3.5A; Breaking Capacity:50A @ 32VDC; Fuse Case Style:0603 RoHS Compliant: Yes

Surface Mount Fuse; Voltage Rating, VDC:32V; Fuse Current:3.5A; Breaking Capacity:50A @ 32VDC; Fuse Case Style:0603 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 77R1692
Product Name Surface Mount Fuse; Voltage Rating, Vdc Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ESD Suppressor TVS 20KV 2-Pin TSSLP T/R - 376-ESD5V3S1B02LSE6327XTSA1 - Utmel Electronic Limited
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Standards and Certifications RoHS
View Details
3840W 3 Wire Grounding LCDI Plug for Indoor Use, 6-20P - L22620-3840W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 240 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details