Littelfuse, Inc. 0603 Size Surface Mount Ceramic Fuse 0441006.

Description
This 100% Lead-free, RoHS compliant and Halogen-free fuse series is designed specifically to provide over-current protection to circuits that require high working ambient temperatures (up to 150ºC) and high inrush currents. The design ensures excellent temperature stability and performance reliability. This high I²t fuse series is designed to have ultra high inrush current withstand capability to avoid nuisance fuse open. Operating temperature from -55ºC to 150ºC 100% Lead-free and RoHS compliant Suitable for both leaded and lead-free reflow / wave soldering Ultra high I2t values
Datasheet
Description
This 100% Lead-free, RoHS compliant and Halogen-free fuse series is designed specifically to provide over-current protection to circuits that require high working ambient temperatures (up to 150ºC) and high inrush currents. The design ensures excellent temperature stability and performance reliability. This high I²t fuse series is designed to have ultra high inrush current withstand capability to avoid nuisance fuse open. Operating temperature from -55ºC to 150ºC 100% Lead-free and RoHS compliant Suitable for both leaded and lead-free reflow / wave soldering Ultra high I2t values
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0603 Size Surface Mount Ceramic Fuse - 0441006. - Littelfuse, Inc.
Rosemont, IL, United States
0603 Size Surface Mount Ceramic Fuse
0441006.
0603 Size Surface Mount Ceramic Fuse 0441006.
This 100% Lead-free, RoHS compliant and Halogen-free fuse series is designed specifically to provide over-current protection to circuits that require high working ambient temperatures (up to 150ºC) and high inrush currents. The design ensures excellent temperature stability and performance reliability. This high I²t fuse series is designed to have ultra high inrush current withstand capability to avoid nuisance fuse open. Operating temperature from -55ºC to 150ºC 100% Lead-free and RoHS compliant Suitable for both leaded and lead-free reflow / wave soldering Ultra high I2t values

This 100% Lead-free, RoHS compliant and Halogen-free fuse series is designed specifically to provide over-current protection to circuits that require high working ambient temperatures (up to 150ºC) and high inrush currents. The design ensures excellent temperature stability and performance reliability. This high I²t fuse series is designed to have ultra high inrush current withstand capability to avoid nuisance fuse open. Operating temperature from -55ºC to 150ºC 100% Lead-free and RoHS compliant Suitable for both leaded and lead-free reflow / wave soldering Ultra high I2t values

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0441006.
Product Name 0603 Size Surface Mount Ceramic Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 004110314 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 100 amps
View Details
Solar PV Fuses - PV355 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1000 volts
Rated Current 355 amps
View Details
Fuses - 2019-CCF1N10TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers