Win Source Part Number: 1361412-0441006.WR
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 441
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8536.10.0040
Size / Dimension: 0.061" L x 0.033" W x 0.020" H (1.54mm x 0.85mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 6 A
Voltage Rating - DC: 32 V
Fuse Type: Board Mount (Cartridge Style Excluded)
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I²t: 2.6049
Approval Agency: CSA, UL
DC Cold Resistance: 0.0056 Ohms
6A 32V SMD Fuse Chip 0603 Solder Pad Product overview: 0441006.WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 6A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0441006.WR can be used for catalog matching and distributor lookup.
6A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
6A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
6A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
FUSE BOARD MOUNT 6A 32VDC 0603
FUSE, SMD, 6A, 0603, FAST ACTING; Fuse Current:6A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32VAC; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:441 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
FUSE, FAST ACTING, 6A, 0603; Fuse Current:6A; Product Range:441 Series; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:0603; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1361412-0441006.WR | 139-0441006.WR | F3537TR-ND | 8207192 | 8207192P | 0441006.WR | 72R6753 | 38AC2640 |
| Product Name | Circuit Protection - Fuses | SMD 6A 32V Circuit Protection Fuse | Fuses | Non Resettable Fuses | Non Resettable Fuses | Circuit Protection - Fuses | Fuse, Smd, 6A, 0603, Fast Acting; Fuse Current Littelfuse | Fuse, Fast Acting, 6A, 0603; Fuse Current Littelfuse |
| Mounting | Surface Mount | Surface Mount | Solderable (Surface Mount Technology) | |||||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Rated Voltage | 32 volts | 32 volts | 32 volts | 32 volts | 32 volts | |||
| Rated Current | 6 amps | 6 amps | 6 amps | 6 amps | 6 amps | 6 amps | ||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps |