5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Fuse Chip 5A 32V SMD Solder Pad 0603 Ceramic T/R CSA/UL Product overview: 0441005.WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0441005.WR can be used for catalog matching and distributor lookup.
FUSE BOARD MOUNT 5A 32VDC 0603
FUSE, SMD, 5A, 0603, FAST ACTING; Fuse Current:5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:441 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
FUSE BOARD MOUNT 5A 32VDC 0603
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F3536CT-ND | 139-0441005.WR | 461-0441005.WR | 72R6752 | 0441005.WR |
| Product Name | Fuses | SMD 5A 32V Circuit Protection Fuse | FUSE BOARD MOUNT 5A 32VDC 0603 | Fuse, Smd, 5A, 0603, Fast Acting; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||||
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | Surface Mount | ||
| Approvals / Standards | UL; CSA | RoHS; UL; CSA | RoHS | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps |