3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000144-0441003.WR
Packaging: Reel - TR
Current Rating: 3A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Approvals: CSA, UL
Mounting: SMD (SMT)
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C
Nominal Melting - I2t: 0.8165
Nominal Cold Resistance: 0.0158 Ohm
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Fuse Chip 3A 32V SMD Solder Pad 0603 Ceramic T/R CSA/UL Product overview: 0441003.WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0441003.WR can be used for catalog matching and distributor lookup.
FUSE, SMD, 3A, 0603, FAST ACTING; Fuse Current:3A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32VAC; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:441 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
FUSE, FAST ACTING, 3A, 32VDC, 0603 ROHS COMPLIANT: YES
FUSE BOARD MOUNT 3A 32VDC 0603
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F3533DKR-ND | 1000144-0441003.WR | 139-0441003.WR | 72R6750 | 81AH9502 | 0441003.WR |
| Product Name | Fuses | Fuses - 0441003.WR | SMD 3A 32V Circuit Protection Fuse | Fuse, Smd, 3A, 0603, Fast Acting; Fuse Current Littelfuse | Fuse, Fast Acting, 3A, 32Vdc, 0603 Rohs Compliant Littelfuse | Circuit Protection - Fuses |
| Fuse Type | PC Board | |||||
| Mounting | Solderable (Surface Mount Technology) | SMD (SMT) | Surface Mount | |||
| Approvals / Standards | UL; CSA | RoHS | RoHS | |||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |