Littelfuse, Inc. SMD 2A 32V Circuit Protection Fuse 0441002.WRA

Description
Fuse Chip 2A 32V SMD Solder Pad 0603 1.61 X 0.88 X 0.55mm Ceramic T/R Product overview: 0441002.WRA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0441002.WRA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Chip 2A 32V SMD Solder Pad 0603 1.61 X 0.88 X 0.55mm Ceramic T/R Product overview: 0441002.WRA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0441002.WRA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2A 32V Circuit Protection Fuse
139-0441002.WRA
SMD 2A 32V Circuit Protection Fuse 139-0441002.WRA
Fuse Chip 2A 32V SMD Solder Pad 0603 1.61 X 0.88 X 0.55mm Ceramic T/R Product overview: 0441002.WRA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0441002.WRA can be used for catalog matching and distributor lookup.

Fuse Chip 2A 32V SMD Solder Pad 0603 1.61 X 0.88 X 0.55mm Ceramic T/R Product overview: 0441002.WRA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0441002.WRA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0441002.WRA - 853242-0441002.WRA - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0441002.WRA
853242-0441002.WRA
Fuses - 0441002.WRA 853242-0441002.WRA
Manufacturer: Littelfuse Inc. Win Source Part Number: 853242-0441002.WRA Series: 441 Features: 2 A AC 32 V DC Fuse Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks HTSUS: 8536.10.0040 Other Part Number: F10068TR, F10068CT, F10068DKR, -0441002.WRA

Manufacturer: Littelfuse Inc.
Win Source Part Number: 853242-0441002.WRA
Series: 441
Features: 2 A AC 32 V DC Fuse
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
HTSUS: 8536.10.0040
Other Part Number: F10068TR, F10068CT, F10068DKR, -0441002.WRA

Buy Now Datasheet
Fuses - F10068DKR-ND - DigiKey
Thief River Falls, MN, United States
2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - F10068TR-ND - DigiKey
Thief River Falls, MN, United States
2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - F10068CT-ND - DigiKey
Thief River Falls, MN, United States
2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Circuit Protection - Fuses 0441002.WRA
FUSE BOARD MOUNT 2A 32VDC 0603

FUSE BOARD MOUNT 2A 32VDC 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0441002.WRA 853242-0441002.WRA F10068DKR-ND 0441002.WRA
Product Name SMD 2A 32V Circuit Protection Fuse Fuses - 0441002.WRA Fuses Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - CCF1N7TTE - 1120462-CCF1N7TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 7 amps
View Details
4 suppliers
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details