Littelfuse, Inc. Surface Mount Fuse; Voltage Rating, Vac Littelfuse 04401.75WR

Description
Surface Mount Fuse; Voltage Rating, VAC:32V; Voltage Rating, VDC:32V; Fuse Current:1.75A; Breaking Capacity:50A @ 32VAC/VDC; Fuse Case Style:1206 RoHS Compliant: Yes
Description
Surface Mount Fuse; Voltage Rating, VAC:32V; Voltage Rating, VDC:32V; Fuse Current:1.75A; Breaking Capacity:50A @ 32VAC/VDC; Fuse Case Style:1206 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Fuse; Voltage Rating, Vac Littelfuse - 77R1685 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Fuse; Voltage Rating, Vac Littelfuse
77R1685
Surface Mount Fuse; Voltage Rating, Vac Littelfuse 77R1685
Surface Mount Fuse; Voltage Rating, VAC:32V; Voltage Rating, VDC:32V; Fuse Current:1.75A; Breaking Capacity:50A @ 32VAC/VDC; Fuse Case Style:1206 RoHS Compliant: Yes

Surface Mount Fuse; Voltage Rating, VAC:32V; Voltage Rating, VDC:32V; Fuse Current:1.75A; Breaking Capacity:50A @ 32VAC/VDC; Fuse Case Style:1206 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 77R1685
Product Name Surface Mount Fuse; Voltage Rating, Vac Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 1620182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
ESD and Surge Protection - ESD241-B1-W0201 - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
View Details
40 - 60 Amp Portable ELCI/GFPE -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable
View Details