Littelfuse, Inc. Fuses 04401.25WR

Description
FUSE BOARD MOUNT 1.25A 50VAC/VDC
Request a Quote Datasheet
Description
FUSE BOARD MOUNT 1.25A 50VAC/VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F1614CT-ND - DigiKey
Thief River Falls, MN, United States
FUSE BOARD MOUNT 1.25A 50VAC/VDC

FUSE BOARD MOUNT 1.25A 50VAC/VDC

Buy Now Datasheet
Fuses - F1614TR-ND - DigiKey
Thief River Falls, MN, United States
1.25A 50V AC 50V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1.25A 50V AC 50V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 1.25A 50V Circuit Protection Fuse
139-04401.25WR
SMD 1.25A 50V Circuit Protection Fuse 139-04401.25WR
Fuse Chip Fast Acting 1.25A 50V SMD Solder Pad 1206 Ceramic T/R CSA/UL Product overview: 04401.25WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.25A, 50V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.25A, 50V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04401.25WR can be used for catalog matching and distributor lookup.

Fuse Chip Fast Acting 1.25A 50V SMD Solder Pad 1206 Ceramic T/R CSA/UL Product overview: 04401.25WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.25A, 50V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.25A, 50V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04401.25WR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 04401.25WR - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
04401.25WR
Circuit Protection - Fuses 04401.25WR
FUSE BRD MT 1.25A 50VAC 50VDC

FUSE BRD MT 1.25A 50VAC 50VDC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F1614CT-ND 139-04401.25WR 04401.25WR
Product Name Fuses SMD 1.25A 50V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625005 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 600 volts
Rated Current 6 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Specs
Mounting Panel Mount
View Details