3.5A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
3.5A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
3.5A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE, SMD, 3.5A, 1206, FAST ACTING; Fuse Current:3.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:440 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
ELECTRIC FUSE, 3.5A, 32VAC, 32VDC, 50A (IR), SURFACE MOUNT, 1206, R MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
FUSE BRD MT 3.5A 32VAC/VDC 1206
| DigiKey | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F1613CT-ND | 64R8018 | 21602478 | 044003.5WR |
| Product Name | Fuses | Fuse, Smd, 3.5A, 1206, Fast Acting; Fuse Current Littelfuse | Fuse | Circuit Protection - Fuses |
| Fuse Type | PC Board | |||
| Mounting | Solderable (Surface Mount Technology) | |||
| Approvals / Standards | UL; CSA | RoHS | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |