Littelfuse, Inc. Ceramic Base 1206-Size High I2t SMD Fuse 044003.5

Description
The 440 Series is a 100% Lead-free, RoHS compliant and Halogen-free fuse series designed specifically to provide over-current protection to circuits that operate under high working ambient temperatures up to 150°C and high inrush currents.The general design ensures excellent temperature stability and performance stability.This high I2t fuse series is designed to have ultra high inrush current withstand capability to avoid nuisance fuse open. Operating temperature from -55°C to +150°C 100% Lead-free and RoHS compliant Suitable for leaded and lead-free reflow or wave soldering Ultra high I2t values
Datasheet
Description
The 440 Series is a 100% Lead-free, RoHS compliant and Halogen-free fuse series designed specifically to provide over-current protection to circuits that operate under high working ambient temperatures up to 150°C and high inrush currents.The general design ensures excellent temperature stability and performance stability.This high I2t fuse series is designed to have ultra high inrush current withstand capability to avoid nuisance fuse open. Operating temperature from -55°C to +150°C 100% Lead-free and RoHS compliant Suitable for leaded and lead-free reflow or wave soldering Ultra high I2t values
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Base 1206-Size High I2t SMD Fuse - 044003.5 - Littelfuse, Inc.
Rosemont, IL, United States
Ceramic Base 1206-Size High I2t SMD Fuse
044003.5
Ceramic Base 1206-Size High I2t SMD Fuse 044003.5
The 440 Series is a 100% Lead-free, RoHS compliant and Halogen-free fuse series designed specifically to provide over-current protection to circuits that operate under high working ambient temperatures up to 150°C and high inrush currents.The general design ensures excellent temperature stability and performance stability.This high I2t fuse series is designed to have ultra high inrush current withstand capability to avoid nuisance fuse open. Operating temperature from -55°C to +150°C 100% Lead-free and RoHS compliant Suitable for leaded and lead-free reflow or wave soldering Ultra high I2t values

The 440 Series is a 100% Lead-free, RoHS compliant and Halogen-free fuse series designed specifically to provide over-current protection to circuits that operate under high working ambient temperatures up to 150°C and high inrush currents.The general design ensures excellent temperature stability and performance stability.This high I2t fuse series is designed to have ultra high inrush current withstand capability to avoid nuisance fuse open. Operating temperature from -55°C to +150°C 100% Lead-free and RoHS compliant Suitable for leaded and lead-free reflow or wave soldering Ultra high I2t values

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 044003.5
Product Name Ceramic Base 1206-Size High I2t SMD Fuse
Fuse Material Ceramic; Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110385 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 63 amps
View Details
International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Circuit Protection Fuse - 139-CCF1N6.3TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers