Littelfuse, Inc. Surface Mount Fuse; Voltage Rating, Vac Littelfuse 044002.5WR

Description
Surface Mount Fuse; Voltage Rating, VAC:32V; Voltage Rating, VDC:32V; Fuse Current:2.5A; Breaking Capacity:50A @ 32VAC/VDC; Fuse Case Style:1206 RoHS Compliant: Yes
Description
Surface Mount Fuse; Voltage Rating, VAC:32V; Voltage Rating, VDC:32V; Fuse Current:2.5A; Breaking Capacity:50A @ 32VAC/VDC; Fuse Case Style:1206 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Fuse; Voltage Rating, Vac Littelfuse - 77R1683 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Fuse; Voltage Rating, Vac Littelfuse
77R1683
Surface Mount Fuse; Voltage Rating, Vac Littelfuse 77R1683
Surface Mount Fuse; Voltage Rating, VAC:32V; Voltage Rating, VDC:32V; Fuse Current:2.5A; Breaking Capacity:50A @ 32VAC/VDC; Fuse Case Style:1206 RoHS Compliant: Yes

Surface Mount Fuse; Voltage Rating, VAC:32V; Voltage Rating, VDC:32V; Fuse Current:2.5A; Breaking Capacity:50A @ 32VAC/VDC; Fuse Case Style:1206 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 77R1683
Product Name Surface Mount Fuse; Voltage Rating, Vac Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ESD and Surge Protection - ESD103-B1-02EL - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
View Details
ESD protection for high-speed interfaces - PESD4USB5UTBR-QX - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT1176-2 SOT1176-2
Standards and Certifications RoHS
View Details
PRCD / RCD - P151610 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
View Details