8A 32V Surface Mount Fuse, 1206, 50A IR Product overview: 0440008.WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8A, 32V, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 8A, 32V, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0440008.WR can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120622-0440008.WR
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 32V
Voltage Rating - DC: 32V
Response Time: Fast Blow
Melting I2t: 12.95
Approvals: CSA, UL
DC Cold Resistance: 0.00634 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.126" L x 0.064" W x 0.032" H (3.20mm x 1.63mm x 0.82mm)
Current Rating (Amps): 8A
Breaking Capacity at Rated Voltage: 50A
8A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
8A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
8A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE BRD MNT 8A 32VAC 32VDC 1206
FUSE, SMD, 8A, 1206, FAST ACTING; Fuse Current:8A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:440 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
50A SMD Fuse 8A 32V 32V 1206 Fuses ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0440008.WR | 1120622-0440008.WR | F1610DKR-ND | 0440008.WR | 64R8015 | 0440008.WR |
| Product Name | SMD 8A 32V 50A Circuit Protection Fuse | Fuses - 0440008.WR | Fuses | Circuit Protection - Fuses | Fuse, Smd, 8A, 1206, Fast Acting; Fuse Current Littelfuse | TVS/Fuse/Board Level Protection >> Fuses |
| Fuse Material | Ceramic | |||||
| Approvals / Standards | RoHS | UL; CSA | RoHS | RoHS | ||
| Rated Voltage | 32 volts | 32 volts | 32 volts | 32 volts | 32 volts | |
| Rated Current | 8 amps | 8 amps | 8 amps | 8 amps | 8 amps | |
| Mounting | SMD | Solderable (Surface Mount Technology) |