7A 32V Fast-Acting Ceramic SMD Fuse 1206 T/R Product overview: 0440007.WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 7A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0440007.WR can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 853239-0440007.WR
Series: 440
Features: 7 A 32 V AC 32 V DC Fuse
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8536.10.0040
Other Part Number: 0440007.WR-ND, F1609-2-ND, F1609CT, F1609-1-ND, F1609-DKR-ND, 0440007WR, F1609TR, F1609-6-ND, 440007.WR, F1609-1, F1609-CT-ND, F1609-6, F1609-TR-ND, F1609DKR
7A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
7A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
7A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Fuse 32V 7A Fast Acting SMD 1206
Fuse 32V 7A Fast Acting SMD 1206
FUSE BRD MNT 7A 32VAC 32VDC 1206
FUSE, SMD, 7A, 1206, FAST ACTING; Fuse Current:7A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:440 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE, SMD, 7A, 1206, FAST ACTING; Fuse Current:7A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:440 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0440007.WR | 853239-0440007.WR | F1609DKR-ND | 8207161P | 8207161 | 0440007.WR | 64R8014 |
| Product Name | SMD 7A 32V Circuit Protection Fuse | Fuses - 0440007.WR | Fuses | Non Resettable Fuses | Non Resettable Fuses | Circuit Protection - Fuses | Fuse, Smd, 7A, 1206, Fast Acting; Fuse Current Littelfuse |
| Fuse Material | Ceramic | Ceramic; Ceramic | Ceramic; Ceramic | ||||
| Approvals / Standards | RoHS | UL; CSA | RoHS | RoHS | RoHS | ||
| Rated Voltage | 32 volts | 32 volts | 32 volts | 32 volts | 32 volts | ||
| Rated Current | 7 amps | 7 amps | 7 amps | 7 amps | |||
| Fuse Type | PC Board |