5A 32V Fast Acting Fuse, 1206 Ceramic SMD, Tape & Reel Product overview: 0440005.WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0440005.WR can be used for catalog matching and distributor lookup.
5A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
5A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
5A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 853237-0440005.WR
Series: 440
Features: 5 A 32 V AC 32 V DC Fuse
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8536.10.0040
Other Part Number: F1608-DKR-ND, F1608-CT-ND, F1608CT, F1608-TR-ND, 0440005.WR-ND, 0440005WR, 440005.WR, F1608TR, F1608DKR, F1608-2-ND, F1608-1-ND, F1608-1, F1608-6-ND, F1608-6
FUSE, SMD, 5A, 1206, FAST ACTING; Fuse Current:5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:440 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE, SMD, 5A, 1206, FAST ACTING; Fuse Current:5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:440 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE BRD MNT 5A 32VAC 32VDC 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0440005.WR | F1608TR-ND | 853237-0440005.WR | 64R8013 | 0440005.WR |
| Product Name | SMD 5A 32V Circuit Protection Fuse | Fuses | Fuses - 0440005.WR | Fuse, Smd, 5A, 1206, Fast Acting; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Material | Ceramic | ||||
| Approvals / Standards | RoHS | UL; CSA | RoHS | ||
| Rated Voltage | 32 volts | 32 volts | 32 volts | ||
| Rated Current | 5 amps | 5 amps | 5 amps | ||
| Fuse Type | PC Board |