The 440A series AEC-Q200 Qualified fuses are specifically tested to cater to secondary circuit protection needs of compact auto-electronics applications. AEC-Q200 Qualified Fast response to faulty current to ensure over-current protection to sensitive electronic component. Operating temperature from -55°C to +150°C 100% Lead-free, Halogen-Free and RoHS compliant
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuses |
| Product Number | 0440004.A |
| Product Name | 1206 AEC-Q200 Qualified Fuses |
| Fuse Material | Ceramic; Ceramic |