Littelfuse, Inc. SMD 2A 32V Circuit Protection Fuse 0440002.WR

Description
Fuse Chip Fast Acting 2A 32V SMD Solder Pad 1206 Ceramic T/R CSA/UL Product overview: 0440002.WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0440002.WR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Chip Fast Acting 2A 32V SMD Solder Pad 1206 Ceramic T/R CSA/UL Product overview: 0440002.WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0440002.WR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2A 32V Circuit Protection Fuse
139-0440002.WR
SMD 2A 32V Circuit Protection Fuse 139-0440002.WR
Fuse Chip Fast Acting 2A 32V SMD Solder Pad 1206 Ceramic T/R CSA/UL Product overview: 0440002.WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0440002.WR can be used for catalog matching and distributor lookup.

Fuse Chip Fast Acting 2A 32V SMD Solder Pad 1206 Ceramic T/R CSA/UL Product overview: 0440002.WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0440002.WR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F1605DKR-ND - DigiKey
Thief River Falls, MN, United States
2A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

2A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - F1605TR-ND - DigiKey
Thief River Falls, MN, United States
2A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

2A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - F1605CT-ND - DigiKey
Thief River Falls, MN, United States
2A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

2A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Circuit Protection - Fuses - 1334680-0440002.WR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1334680-0440002.WR
Circuit Protection - Fuses 1334680-0440002.WR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1334680-0440002.WR Category: Circuit Protection>Fuses Packaging: Reel - TR Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 32 V Voltage Rating - DC: 32 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.4326 Size / Dimension: 0.126" L x 0.064" W x 0.032" H (3.20mm x 1.63mm x 0.82mm) DC Cold Resistance: 0.03802 Ohms Standard Package: 3,000 Mounting: Surface Mount Temperature Range - Operating: -55°C ~ 150°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A HTSUS: 8536.10.0040 Other Part Number: F1605CT,F1605-DKR-ND ,F1605TR,F1605-TR-ND ,0440002WR,440002.WR ,F1605-2-ND,F1605-1, F1605-1-ND,F1605-6-N D,0440002.WR-ND,F160 5-6,F1605DKR,F1605-C T-ND Approval Agency: CSA, UL RoHS Status: ROHS3 Compliant

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334680-0440002.WR
Category: Circuit Protection>Fuses
Packaging: Reel - TR
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 32 V
Voltage Rating - DC: 32 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.4326
Size / Dimension: 0.126" L x 0.064" W x 0.032" H (3.20mm x 1.63mm x 0.82mm)
DC Cold Resistance: 0.03802 Ohms
Standard Package: 3,000
Mounting: Surface Mount
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
HTSUS: 8536.10.0040
Other Part Number: F1605CT,F1605-DKR-ND,F1605TR,F1605-TR-ND,0440002WR,440002.WR,F1605-2-ND,F1605-1,F1605-1-ND,F1605-6-ND,0440002.WR-ND,F1605-6,F1605DKR,F1605-CT-ND
Approval Agency: CSA, UL
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Circuit Protection - Fuses 0440002.WR
FUSE BRD MNT 2A 32VAC 32VDC 1206

FUSE BRD MNT 2A 32VAC 32VDC 1206

Supplier's Site
Fuse, Smd, 2A, 1206, Fast Acting; Fuse Current Littelfuse - 64R8010 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 2A, 1206, Fast Acting; Fuse Current Littelfuse
64R8010
Fuse, Smd, 2A, 1206, Fast Acting; Fuse Current Littelfuse 64R8010
FUSE, SMD, 2A, 1206, FAST ACTING; Fuse Current:2A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:440 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, SMD, 2A, 1206, FAST ACTING; Fuse Current:2A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:440 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Smd, 2A, 1206, Fast Acting; Fuse Current Littelfuse - 77R1677 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 2A, 1206, Fast Acting; Fuse Current Littelfuse
77R1677
Fuse, Smd, 2A, 1206, Fast Acting; Fuse Current Littelfuse 77R1677
FUSE, SMD, 2A, 1206, FAST ACTING; Fuse Current:2A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:440 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, SMD, 2A, 1206, FAST ACTING; Fuse Current:2A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:440 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-0440002.WR F1605DKR-ND 1334680-0440002.WR 0440002.WR 64R8010 77R1677
Product Name SMD 2A 32V Circuit Protection Fuse Fuses Circuit Protection - Fuses Circuit Protection - Fuses Fuse, Smd, 2A, 1206, Fast Acting; Fuse Current Littelfuse Fuse, Smd, 2A, 1206, Fast Acting; Fuse Current Littelfuse
Fuse Material Ceramic
Approvals / Standards RoHS UL; CSA RoHS RoHS
Rated Voltage 32 volts 32 volts 32 volts 32 volts 32 volts
Rated Current 2 amps 2 amps 2 amps 2 amps 2 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

EV/HEV Protection Fuses - EV/HEV Protection Fuses - VA10BC -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 700 volts
Rated Current 50 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers