Littelfuse, Inc. 1206 AEC-Q200 Qualified Fuses 0440002.A

Description
The 440A series AEC-Q200 Qualified fuses are specifically tested to cater to secondary circuit protection needs of compact auto-electronics applications. AEC-Q200 Qualified Fast response to faulty current to ensure over-current protection to sensitive electronic component. Operating temperature from -55°C to +150°C 100% Lead-free, Halogen-Free and RoHS compliant
Datasheet
Description
The 440A series AEC-Q200 Qualified fuses are specifically tested to cater to secondary circuit protection needs of compact auto-electronics applications. AEC-Q200 Qualified Fast response to faulty current to ensure over-current protection to sensitive electronic component. Operating temperature from -55°C to +150°C 100% Lead-free, Halogen-Free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1206 AEC-Q200 Qualified Fuses - 0440002.A - Littelfuse, Inc.
Rosemont, IL, United States
1206 AEC-Q200 Qualified Fuses
0440002.A
1206 AEC-Q200 Qualified Fuses 0440002.A
The 440A series AEC-Q200 Qualified fuses are specifically tested to cater to secondary circuit protection needs of compact auto-electronics applications. AEC-Q200 Qualified Fast response to faulty current to ensure over-current protection to sensitive electronic component. Operating temperature from -55°C to +150°C 100% Lead-free, Halogen-Free and RoHS compliant

The 440A series AEC-Q200 Qualified fuses are specifically tested to cater to secondary circuit protection needs of compact auto-electronics applications. AEC-Q200 Qualified Fast response to faulty current to ensure over-current protection to sensitive electronic component. Operating temperature from -55°C to +150°C 100% Lead-free, Halogen-Free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0440002.A
Product Name 1206 AEC-Q200 Qualified Fuses
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002315101 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 125 amps
View Details
Auto Fuses Specialty Products - ATS-D -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 1000 volts
Rated Current 1 amps
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers