Littelfuse, Inc. SMD 750mA 63V Circuit Protection Fuse 0440.750WR

Description
750mA 63V Ceramic SMD Fuse 1206 Product overview: 0440.750WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750mA, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 750mA, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0440.750WR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
750mA 63V Ceramic SMD Fuse 1206 Product overview: 0440.750WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750mA, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 750mA, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0440.750WR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 750mA 63V Circuit Protection Fuse
139-0440.750WR
SMD 750mA 63V Circuit Protection Fuse 139-0440.750WR
750mA 63V Ceramic SMD Fuse 1206 Product overview: 0440.750WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750mA, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 750mA, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0440.750WR can be used for catalog matching and distributor lookup.

750mA 63V Ceramic SMD Fuse 1206 Product overview: 0440.750WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750mA, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 750mA, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0440.750WR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F1603DKR-ND - DigiKey
Thief River Falls, MN, United States
750mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

750mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - F1603TR-ND - DigiKey
Thief River Falls, MN, United States
750mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

750mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - F1603CT-ND - DigiKey
Thief River Falls, MN, United States
750mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

750mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuse, Smd, 750Ma, 1206, Fast Acting; Fuse Current Littelfuse - 64R8008 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 750Ma, 1206, Fast Acting; Fuse Current Littelfuse
64R8008
Fuse, Smd, 750Ma, 1206, Fast Acting; Fuse Current Littelfuse 64R8008
FUSE, SMD, 750MA, 1206, FAST ACTING; Fuse Current:750mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:440 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, SMD, 750MA, 1206, FAST ACTING; Fuse Current:750mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:440 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0440.750WR
FUSE BOARD MOUNT 750MA 63VAC/VDC

FUSE BOARD MOUNT 750MA 63VAC/VDC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0440.750WR F1603DKR-ND 64R8008 0440.750WR
Product Name SMD 750mA 63V Circuit Protection Fuse Fuses Fuse, Smd, 750Ma, 1206, Fast Acting; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Material Ceramic
Approvals / Standards RoHS UL; CSA RoHS
Rated Voltage 63 volts 63 volts 63 volts
Rated Current 0.7500 amps 0.7500 amps 0.7500 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 44262507 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers