375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
125V 375mA Surface Mount Fuse, 1206 Case Product overview: 0440.375WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125V, 375mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 125V, 375mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0440.375WR can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 853231-0440.375WR
Series: 440
Features: 375 mA 125 V AC 125 V DC Fuse
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8536.10.0040
Other Part Number: F1601-CT-ND, F1601-TR-ND, -0440.375WR, F1601-6-ND, F1601TR, 0440375WR, F1601-1, F1601-6, F1601-1-ND, F1601-2-ND, F1601-DKR-ND, 440.375WR, 0440.375WR-ND, F1601DKR, F1601CT
FUSE, SMD, 375MA, 1206, FAST ACTING; Fuse Current:375mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:1206 (3216 Metric); Product Range:440 Series; Fuse Size Code:1206 RoHS Compliant: Yes
FUSE, FAST ACTING, 0.375A, 125V, 1206 ROHS COMPLIANT: YES
FUSE BRD MT 375MA 125VAC/VDC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F1601DKR-ND | 139-0440.375WR | 853231-0440.375WR | 64R8006 | 81AH9500 | 0440.375WR |
| Product Name | Fuses | SMD 125V 375mA Circuit Protection Fuse | Fuses - 0440.375WR | Fuse, Smd, 375Ma, 1206, Fast Acting; Fuse Current Littelfuse | Fuse, Fast Acting, 0.375A, 125V, 1206 Rohs Compliant Littelfuse | Circuit Protection - Fuses |
| Fuse Type | PC Board | |||||
| Mounting | Solderable (Surface Mount Technology) | |||||
| Approvals / Standards | UL; CSA | RoHS | RoHS | RoHS | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |