Fast-Acting Fuse 0.5A 32V 0603 SMD Ceramic Product overview: 0438.500WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0438.500WR can be used for catalog matching and distributor lookup.
500mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
500mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
500mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Fuse 32V .5A Fast Acting SMD 1206
Fuse 32V .5A Fast Acting SMD 1206
FUSE, SMD, 500mA, 0603, FAST ACTING; Fuse Current:500mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:0603 (1608 Metric); Product Range:438 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE, SMD, 500mA, 0603, FAST ACTING, FULL REEL; Fuse Current:500mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:0603 (1608 Metric); Product Range:438 Series; Body Material:Ceramic RoHS Compliant: Yes
FUSE BRD MT 500MA 32VAC 63VDC
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0438.500WR | F2945TR-ND | 8207108P | 8207108 | 01P9253 | 28X4545 | 0438.500WR |
| Product Name | SMD 0.5A 32V Circuit Protection Fuse | Fuses | Non Resettable Fuses | Non Resettable Fuses | Fuse, Smd, 500Ma, 0603, Fast Acting; Fuse Current Littelfuse | Fuse, Smd, 500Ma, 0603, Fast Acting, Full Reel; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Material | Ceramic | Ceramic; Ceramic | Ceramic; Ceramic | Ceramic; Ceramic | |||
| Approvals / Standards | RoHS | UL; CSA | RoHS | RoHS | RoHS | RoHS | |
| Rated Voltage | 32 volts | 63 volts | 63 volts | 63 volts | 32 volts | ||
| Rated Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||
| Fuse Type | PC Board |