Littelfuse, Inc. Fuseholders 03560012Z

Description
Fuse Block 15A 600V 12 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 15A 600V 12 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F4941-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4941-ND
Fuseholders F4941-ND
Fuse Block 15A 600V 12 Circuit Cartridge Chassis Mount

Fuse Block 15A 600V 12 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Block, 6.3 X 32Mm, Screw Mount; Fuse Holder Type Littelfuse - 94F2136 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block, 6.3 X 32Mm, Screw Mount; Fuse Holder Type Littelfuse
94F2136
Fuse Block, 6.3 X 32Mm, Screw Mount; Fuse Holder Type Littelfuse 94F2136
FUSE BLOCK, 6.3 X 32MM, SCREW MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Screw; No. of Fuses:12Fuses; Product Range:356 Series RoHS Compliant: Yes

FUSE BLOCK, 6.3 X 32MM, SCREW MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Screw; No. of Fuses:12Fuses; Product Range:356 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F4941-ND 94F2136
Product Name Fuseholders Fuse Block, 6.3 X 32Mm, Screw Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 2773913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 F (30 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - FPG3 Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details