Littelfuse, Inc. Fuseholders 03560008Z

Description
Fuse Block 15A 600V 8 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 15A 600V 8 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F4939-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4939-ND
Fuseholders F4939-ND
Fuse Block 15A 600V 8 Circuit Cartridge Chassis Mount

Fuse Block 15A 600V 8 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Holder; Product Range Littelfuse - 08H0474 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder; Product Range Littelfuse
08H0474
Fuse Holder; Product Range Littelfuse 08H0474
Fuse Holder; Product Range:356 Series; Body Material:Phenolic Laminate; For Use With:3AG/3AB; Fuse Size:1/4 x 1-1/4 "; Voltage AC:250V; Voltage Rating VDC:250V RoHS Compliant: Yes

Fuse Holder; Product Range:356 Series; Body Material:Phenolic Laminate; For Use With:3AG/3AB; Fuse Size:1/4 x 1-1/4 "; Voltage AC:250V; Voltage Rating VDC:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F4939-ND 08H0474
Product Name Fuseholders Fuse Holder; Product Range Littelfuse
Rated Operating Voltage 600 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-4593-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
2 suppliers
Fuse Holders - 2773915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details
1 Pole Fuse Holder - 1492-FB1C30-D1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
Press-In/Rivet Mount Fuse Clip - 3520 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 6.3 amps
Mounting Fuse Clip; THM
View Details
2 suppliers