Littelfuse, Inc. Fuseholders 03560007Z

Description
Fuse Block 15A 600V 7 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 15A 600V 7 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 03560007Z-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
03560007Z-ND
Fuseholders 03560007Z-ND
Fuse Block 15A 600V 7 Circuit Cartridge Chassis Mount

Fuse Block 15A 600V 7 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Holder; Fuse Holder Type Littelfuse - 05C1030 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder; Fuse Holder Type Littelfuse
05C1030
Fuse Holder; Fuse Holder Type Littelfuse 05C1030
Fuse Holder; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Holder Terminals:Screw; No. of Fuses:7Fuses; Product Range:356 Series; Voltage Rating VAC:250V; Voltage Rating VDC:250V; Body Material:Phenolic Laminate RoHS Compliant: Yes

Fuse Holder; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Holder Terminals:Screw; No. of Fuses:7Fuses; Product Range:356 Series; Voltage Rating VAC:250V; Voltage Rating VDC:250V; Body Material:Phenolic Laminate RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 03560007Z-ND 05C1030
Product Name Fuseholders Fuse Holder; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Carier for 1/4
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Street Lighting Fuse Boxes - CS0539-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Drawer; 1/4 x 1-1/4 in.; 2; Fuse Drawer; For power entry modules; - 70080683 - Allied Electronics, Inc.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
View Details
Auto Fuses Auto fuse clips - VF-114A -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details