Littelfuse, Inc. Fuseholders 03560005Z

Description
Fuse Block 15A 600V 5 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 15A 600V 5 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 03560005Z-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
03560005Z-ND
Fuseholders 03560005Z-ND
Fuse Block 15A 600V 5 Circuit Cartridge Chassis Mount

Fuse Block 15A 600V 5 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Holder; Product Range Littelfuse - 12J4421 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder; Product Range Littelfuse
12J4421
Fuse Holder; Product Range Littelfuse 12J4421
Fuse Holder; Product Range:356 Series; Body Material:Phenolic Laminate; For Use With:3AG/3AB; Fuse Size:1/4 x 1-1/4 "; Voltage AC:250V; Voltage Rating VDC:250V RoHS Compliant: Yes

Fuse Holder; Product Range:356 Series; Body Material:Phenolic Laminate; For Use With:3AG/3AB; Fuse Size:1/4 x 1-1/4 "; Voltage AC:250V; Voltage Rating VDC:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 03560005Z-ND 12J4421
Product Name Fuseholders Fuse Holder; Product Range Littelfuse
Rated Operating Voltage 600 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMT-Vertical Entry Mini Auto Fuse Holder, Red - 3588-10 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
Fuse Drawer; 5 x 20 mm; 2 pole; Fingergrip and Extra-Safe - 70080763 - Allied Electronics, Inc.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
View Details
Auto Fuses holder - AML-540S -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Clips - 2047629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Fuse Clip
View Details