Littelfuse, Inc. Fuseholders 03560004Z

Description
Fuse Block 15A 600V 4 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 15A 600V 4 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 03560004Z-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
03560004Z-ND
Fuseholders 03560004Z-ND
Fuse Block 15A 600V 4 Circuit Cartridge Chassis Mount

Fuse Block 15A 600V 4 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Holder; Fuse Holder Type Littelfuse - 05H4431 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder; Fuse Holder Type Littelfuse
05H4431
Fuse Holder; Fuse Holder Type Littelfuse 05H4431
Fuse Holder; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Holder Terminals:Screw; No. of Fuses:4Fuses; Product Range:356 Series; Voltage Rating VAC:250V; Voltage Rating VDC:250V; Body Material:Phenolic Laminate RoHS Compliant: Yes

Fuse Holder; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Holder Terminals:Screw; No. of Fuses:4Fuses; Product Range:356 Series; Voltage Rating VAC:250V; Voltage Rating VDC:250V; Body Material:Phenolic Laminate RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 03560004Z-ND 05H4431
Product Name Fuseholders Fuse Holder; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 2773925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 F (30 C)
View Details
Fuse Carrier for 5x20mm fuses - 80920211 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - HTB-32I Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 to 20 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
Fuseholders - 486-1725-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
View Details