Littelfuse, Inc. Fuseholders 03560001Z

Description
Fuse Block 15A 600V 1 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 15A 600V 1 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F1906-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F1906-ND
Fuseholders F1906-ND
Fuse Block 15A 600V 1 Circuit Cartridge Chassis Mount

Fuse Block 15A 600V 1 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Block, 6.3 X 32Mm, Screw Mount; Fuse Holder Type Littelfuse - 27F756 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block, 6.3 X 32Mm, Screw Mount; Fuse Holder Type Littelfuse
27F756
Fuse Block, 6.3 X 32Mm, Screw Mount; Fuse Holder Type Littelfuse 27F756
FUSE BLOCK, 6.3 X 32MM, SCREW MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:356 Series; Voltage Rating VAC:250VRoHS Compliant: Yes

FUSE BLOCK, 6.3 X 32MM, SCREW MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:356 Series; Voltage Rating VAC:250VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F1906-ND 27F756
Product Name Fuseholders Fuse Block, 6.3 X 32Mm, Screw Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-3835-ND - DigiKey
Specs
Rated Operating Voltage 32 volts
Mounting In-Line Mount
View Details
2 suppliers
Auto Fuses Auto In-line fuse holders - VF-709C With/without LED -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holders - 1884630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
Fuse Holder - 10706462 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 200 amps
View Details