Littelfuse, Inc. Fuseholders 03540904ZXGY

Description
Fuse Block 30A 600V 4 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 30A 600V 4 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F4934-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4934-ND
Fuseholders F4934-ND
Fuse Block 30A 600V 4 Circuit Cartridge Chassis Mount

Fuse Block 30A 600V 4 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Block, 6.3 X 32Mm; Fuse Holder Type Littelfuse - 27C5909 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block, 6.3 X 32Mm; Fuse Holder Type Littelfuse
27C5909
Fuse Block, 6.3 X 32Mm; Fuse Holder Type Littelfuse 27C5909
FUSE BLOCK, 6.3 X 32MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:4Fuses; Product Range:354 Series; Voltage Rating VAC:300V RoHS Compliant: Yes

FUSE BLOCK, 6.3 X 32MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:4Fuses; Product Range:354 Series; Voltage Rating VAC:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F4934-ND 27C5909
Product Name Fuseholders Fuse Block, 6.3 X 32Mm; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Street Lighting Fuse Boxes - 520632-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Heavy Duty Fuse Clip, 6.3x32 mm, 600 VAC/VDC, 32 A - CQP - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 32 amps
Rated Operating Voltage 600 volts
View Details
Fuse Holders - 2846487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 5 amps
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details