Littelfuse, Inc. Fuseholders 03540810ZXGY

Description
Fuse Block 20A 600V 10 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 20A 600V 10 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F5935-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F5935-ND
Fuseholders F5935-ND
Fuse Block 20A 600V 10 Circuit Cartridge Chassis Mount

Fuse Block 20A 600V 10 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Block, 3Ab/3Ag, 20A, 600Vac/dc, Qc; Fuse Holder Type Littelfuse - 95C1855 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block, 3Ab/3Ag, 20A, 600Vac/dc, Qc; Fuse Holder Type Littelfuse
95C1855
Fuse Block, 3Ab/3Ag, 20A, 600Vac/dc, Qc; Fuse Holder Type Littelfuse 95C1855
FUSE BLOCK, 3AB/3AG, 20A, 600VAC/DC, QC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, 3AG; Holder Terminals:Quick Connect; No. of Fuses:10Fuses; Voltage Rating VAC:600V RoHS Compliant: Yes

FUSE BLOCK, 3AB/3AG, 20A, 600VAC/DC, QC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, 3AG; Holder Terminals:Quick Connect; No. of Fuses:10Fuses; Voltage Rating VAC:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F5935-ND 95C1855
Product Name Fuseholders Fuse Block, 3Ab/3Ag, 20A, 600Vac/dc, Qc; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Carrier for 5x20mm fuses - 80920210 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuseholders - 486-3930-ND - DigiKey
Specs
Rated Operating Voltage 500 volts
Mounting Panel Mount
View Details
Fuse Clips - 2047629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Fuse Clip
View Details