Littelfuse, Inc. Fuseholders 03540806ZXGY

Description
Fuse Block 20A 600V 6 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 20A 600V 6 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F4931-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4931-ND
Fuseholders F4931-ND
Fuse Block 20A 600V 6 Circuit Cartridge Chassis Mount

Fuse Block 20A 600V 6 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Block, 6.3 X 32Mm; Fuse Holder Type Littelfuse - 12J4411 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block, 6.3 X 32Mm; Fuse Holder Type Littelfuse
12J4411
Fuse Block, 6.3 X 32Mm; Fuse Holder Type Littelfuse 12J4411
FUSE BLOCK, 6.3 X 32MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:6Fuses; Product Range:354 Series; Voltage Rating VAC:300V RoHS Compliant: Yes

FUSE BLOCK, 6.3 X 32MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:6Fuses; Product Range:354 Series; Voltage Rating VAC:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F4931-ND 12J4411
Product Name Fuseholders Fuse Block, 6.3 X 32Mm; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Carrier for 5x20mm fuses - 80920212 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Auto Fuses holder - VF-127 -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Rated Operating Voltage 500 volts
View Details
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap/Fingergrip, PC3, medical - FBS1 - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 to 10 amps
Rated Operating Voltage 250 volts
View Details
Fuseholders - 185847-2-ND - DigiKey
Specs
Mounting Panel Mount
View Details