Littelfuse, Inc. Fuseholders 03540804ZXGY

Description
Fuse Block 20A 600V 4 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 20A 600V 4 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F4929-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4929-ND
Fuseholders F4929-ND
Fuse Block 20A 600V 4 Circuit Cartridge Chassis Mount

Fuse Block 20A 600V 4 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Block, 6.3 X 32Mm; Fuse Holder Type Littelfuse - 12J4409 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block, 6.3 X 32Mm; Fuse Holder Type Littelfuse
12J4409
Fuse Block, 6.3 X 32Mm; Fuse Holder Type Littelfuse 12J4409
FUSE BLOCK, 6.3 X 32MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:4Fuses; Product Range:354 Series; Voltage Rating VAC:300V RoHS Compliant: Yes

FUSE BLOCK, 6.3 X 32MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:4Fuses; Product Range:354 Series; Voltage Rating VAC:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F4929-ND 12J4409
Product Name Fuseholders Fuse Block, 6.3 X 32Mm; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Power Fuses Fuse Holders/Fuse Bases - VSCR001 -  - VICFUSE
Specs
Normal Operating Current 400 amps
Rated Operating Voltage 1500 volts
Approvals / Ratings UL
View Details
Fuse Holder - 38893485 - Radwell International
Specs
Standard Fuse Size Accomodated 5mm x 20mm
View Details