Littelfuse, Inc. Fuseholders 03540801ZXGY

Description
Fuse Block 20A 600V 1 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 20A 600V 1 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F1500-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F1500-ND
Fuseholders F1500-ND
Fuse Block 20A 600V 1 Circuit Cartridge Chassis Mount

Fuse Block 20A 600V 1 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Block, 6.3 X 32Mm; Fuse Holder Type Littelfuse - 67K1782 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block, 6.3 X 32Mm; Fuse Holder Type Littelfuse
67K1782
Fuse Block, 6.3 X 32Mm; Fuse Holder Type Littelfuse 67K1782
FUSE BLOCK, 6.3 X 32MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:354 Series; Voltage Rating VAC:300V RoHS Compliant: Yes

FUSE BLOCK, 6.3 X 32MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:354 Series; Voltage Rating VAC:300V RoHS Compliant: Yes

Supplier's Site
Fuse Block, 300 V, 300 V, 20 A, Cartridge Fuse Holder, Solder Pin, 1 Rohs Compliant Littelfuse - 59M5407 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block, 300 V, 300 V, 20 A, Cartridge Fuse Holder, Solder Pin, 1 Rohs Compliant Littelfuse
59M5407
Fuse Block, 300 V, 300 V, 20 A, Cartridge Fuse Holder, Solder Pin, 1 Rohs Compliant Littelfuse 59M5407
Fuse Block, 300 V, 300 V, 20 A, Cartridge Fuse Holder, Solder Pin, 1 RoHS Compliant: Yes

Fuse Block, 300 V, 300 V, 20 A, Cartridge Fuse Holder, Solder Pin, 1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number F1500-ND 67K1782 59M5407
Product Name Fuseholders Fuse Block, 6.3 X 32Mm; Fuse Holder Type Littelfuse Fuse Block, 300 V, 300 V, 20 A, Cartridge Fuse Holder, Solder Pin, 1 Rohs Compliant Littelfuse
Rated Operating Voltage 600 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 1884637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
Fuse carrier for 1/4
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Auto Fuses holder - AFS-522N -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuseholders - 486-8040.2015-ND - DigiKey
Specs
Rated Operating Voltage 1000 volts
Mounting Fuse Clip
View Details