Littelfuse, Inc. Fuseholders 03480870Z

Description
Fuse Holder 15A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 15A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F023-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F023-ND
Fuseholders F023-ND
Fuse Holder 15A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 15A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder, 6.3X32Mm, Snap Mount, No Cap; Fuse Holder Type Littelfuse - 28F166 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3X32Mm, Snap Mount, No Cap; Fuse Holder Type Littelfuse
28F166
Fuse Holder, 6.3X32Mm, Snap Mount, No Cap; Fuse Holder Type Littelfuse 28F166
FUSE HOLDER, 6.3X32MM, SNAP MOUNT, NO CAP; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:348 Series RoHS Compliant: Yes

FUSE HOLDER, 6.3X32MM, SNAP MOUNT, NO CAP; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:348 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F023-ND 28F166
Product Name Fuseholders Fuse Holder, 6.3X32Mm, Snap Mount, No Cap; Fuse Holder Type Littelfuse
Rated Operating Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 55167737 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Snap-In PC Fuse Clip - 3513 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
3 suppliers
Street Lighting Fuse Boxes - CK0312-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details