Littelfuse, Inc. Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Current Littelfuse 03455LS7X

Description
FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Current:10A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size Held:5mm x 20mm; Fuse Size Metric:5mm x 20mm; Holder Terminals:Quick Connect; Leaded Process Compatible:Yes; No. of Fuses:1 RoHS Compliant: Yes
Description
FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Current:10A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size Held:5mm x 20mm; Fuse Size Metric:5mm x 20mm; Holder Terminals:Quick Connect; Leaded Process Compatible:Yes; No. of Fuses:1 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Current Littelfuse - 26K8792 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Current Littelfuse
26K8792
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Current Littelfuse 26K8792
FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Current:10A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size Held:5mm x 20mm; Fuse Size Metric:5mm x 20mm; Holder Terminals:Quick Connect; Leaded Process Compatible:Yes; No. of Fuses:1 RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Current:10A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size Held:5mm x 20mm; Fuse Size Metric:5mm x 20mm; Holder Terminals:Quick Connect; Leaded Process Compatible:Yes; No. of Fuses:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26K8792
Product Name Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PRCD / RCD - P15 In-line Type - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
View Details
ESD Suppressors - Diode-mode Series - PD05S240D291PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 24 volts
View Details
Varistors - 7692003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 4032 (10280m)
Standards and Certifications RoHS
View Details
Low Capacitance ESD Devices - ESD5V3U4RRS - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-SOT363-6
Standards and Certifications RoHS
View Details