Littelfuse, Inc. Fuseholders 03455LS2X

Description
Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 03455LS2X-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
03455LS2X-ND
Fuseholders 03455LS2X-ND
Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Littelfuse - 26K8789 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Littelfuse
26K8789
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Littelfuse 26K8789
FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 03455LS2X-ND 26K8789
Product Name Fuseholders Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 334193 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Rated Operating Voltage 250 volts
View Details
SMT 2 in 1 Auto Blade Holder-onT&R, Yellow - 3587-20TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
Power Systems Fuse Holders - 2099300-1 - TE Connectivity
Specs
Normal Operating Current 16 to 63 amps
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details