Littelfuse, Inc. Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Current Littelfuse 03455HS8X

Description
FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Current:10A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size Held:5mm x 20mm; Fuse Size Metric:5mm x 20mm; Holder Terminals:Quick Connect; Leaded Process Compatible:Yes; No. of Fuses:1 RoHS Compliant: Yes
Description
FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Current:10A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size Held:5mm x 20mm; Fuse Size Metric:5mm x 20mm; Holder Terminals:Quick Connect; Leaded Process Compatible:Yes; No. of Fuses:1 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Current Littelfuse - 26K8781 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Current Littelfuse
26K8781
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Current Littelfuse 26K8781
FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Current:10A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size Held:5mm x 20mm; Fuse Size Metric:5mm x 20mm; Holder Terminals:Quick Connect; Leaded Process Compatible:Yes; No. of Fuses:1 RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Current:10A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size Held:5mm x 20mm; Fuse Size Metric:5mm x 20mm; Holder Terminals:Quick Connect; Leaded Process Compatible:Yes; No. of Fuses:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26K8781
Product Name Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ground Fault Protection Device GFPD Single And Multiphase  Up to 30 Amps Portable Series -  - Tecmark Corporation
Specs
Device Type GFPD
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 2897351P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details