Littelfuse, Inc. Fuseholders 03455HS2H

Description
Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F1494-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F1494-ND
Fuseholders F1494-ND
Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuseholders - 03455HS2H - 904469-03455HS2H - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - 03455HS2H
904469-03455HS2H
Fuseholders - 03455HS2H 904469-03455HS2H
Manufacturer: Littelfuse Inc. Win Source Part Number: 904469-03455HS2H Series: 345 Features: Fuse Holder 250V Circuit Cartridge Panel Mount Package: Bulk Mounting: Panel Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8538.90.8180 Other Part Number: F1494, 03455HS2H-ND, 3455HS2, H3455HS2

Manufacturer: Littelfuse Inc.
Win Source Part Number: 904469-03455HS2H
Series: 345
Features: Fuse Holder 250V Circuit Cartridge Panel Mount
Package: Bulk
Mounting: Panel Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8538.90.8180
Other Part Number: F1494, 03455HS2H-ND, 3455HS2, H3455HS2

Buy Now Datasheet
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Littelfuse - 02B7688 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Littelfuse
02B7688
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Littelfuse 02B7688
FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number F1494-ND 904469-03455HS2H 02B7688
Product Name Fuseholders Fuseholders - 03455HS2H Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 1444544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 125 amps
Operating Temperature 23 to 104 F (-5 to 40 C)
View Details
Fuse Carrier for 5x20mm fuses - 80920211 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuseholders - 0031.8274-ND - DigiKey
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Block; PC Mount
View Details