Littelfuse, Inc. Fuseholder; 5X20MM; 10 A (Max.); 250 VAC (Max.); Panel Mount 034550LS1H

Description
10 A (Max.) , 250 VAC (Max.) , Fuse Holders Shock-safe design per IEC Standards 65 and 127. Universal fuseholder body accepts 3AG, 5 mm × 20 mm, and 2AG fuse sizes depending on knob selected. Choice of three terminal styles — dual-purpose 3⁄16" solder/quick-connect , 3⁄16" NEMA quick-connect, and 1⁄4" NEMA/DIN quick-connect. UL Recognized, CSA Certified, VDE Approved and SEMKO Approved.
Description
10 A (Max.) , 250 VAC (Max.) , Fuse Holders Shock-safe design per IEC Standards 65 and 127. Universal fuseholder body accepts 3AG, 5 mm × 20 mm, and 2AG fuse sizes depending on knob selected. Choice of three terminal styles — dual-purpose 3⁄16" solder/quick-connect , 3⁄16" NEMA quick-connect, and 1⁄4" NEMA/DIN quick-connect. UL Recognized, CSA Certified, VDE Approved and SEMKO Approved.

Suppliers

Company
Product
Description
Supplier Links
Fuseholder; 5X20MM; 10 A (Max.); 250 VAC (Max.); Panel Mount - 70184552 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuseholder; 5X20MM; 10 A (Max.); 250 VAC (Max.); Panel Mount
70184552
Fuseholder; 5X20MM; 10 A (Max.); 250 VAC (Max.); Panel Mount 70184552
10 A (Max.) , 250 VAC (Max.) , Fuse Holders Shock-safe design per IEC Standards 65 and 127. Universal fuseholder body accepts 3AG, 5 mm × 20 mm, and 2AG fuse sizes depending on knob selected. Choice of three terminal styles — dual-purpose 3⁄16" solder/quick-connect , 3⁄16" NEMA quick-connect, and 1⁄4" NEMA/DIN quick-connect. UL Recognized, CSA Certified, VDE Approved and SEMKO Approved.

10 A (Max.) , 250 VAC (Max.) , Fuse Holders
Shock-safe design per IEC Standards 65 and 127. Universal fuseholder body accepts 3AG, 5 mm × 20 mm, and 2AG fuse sizes depending on knob selected. Choice of three terminal styles — dual-purpose 3⁄16" solder/quick-connect, 3⁄16" NEMA quick-connect, and 1⁄4" NEMA/DIN quick-connect. UL Recognized, CSA Certified, VDE Approved and SEMKO Approved.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Fuse Holders
Product Number 70184552
Product Name Fuseholder; 5X20MM; 10 A (Max.); 250 VAC (Max.); Panel Mount
Normal Operating Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Clip, 5 x 20 / 6.3 x 32 mm, UR - OG (Clip) 5x20 / 6.3x32 - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 16 amps
Rated Operating Voltage 1000 volts
View Details
Press-In PC Fuse Clip - 3519 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
3 suppliers
Street Lighting Fuse Boxes - CS0542-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
1 Pole Fuse Holder - 1492-FB1M30-L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers