Littelfuse, Inc. Fuseholders 03453RF7H

Description
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F4902-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4902-ND
Fuseholders F4902-ND
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse - 67K0277 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse
67K0277
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse 67K0277
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AG; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AG; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F4902-ND 67K0277
Product Name Fuseholders Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuseholders - 486-1739-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
Auto Fuses Auto fuse clips - VF-117 -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details